4 Position Circular Connector Plug, Female Sockets Screw
Amphenol Industrial 8P-04BFFB-SL7001
M Series, M8, 3A, 04 Pins, Field Installable, Straight RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8P-04BFFB-SL7001-ND | 1820312 | 05AC1584 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M8, 3A, 04 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |
| Voltage Rating | 30 volts | ||
| Current Rating | 3.0 amps |