Amphenol LTW Circular Cable Assemblies 8P-03BFFM-SL7A01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8P-03BFFM-SL7A01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8P-03BFFM-SL7A01-ND
Circular Cable Assemblies 8P-03BFFM-SL7A01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8P-03BFFM-SL7A01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8P-03BFFM-SL7A01
Cable Assemblies - Circular Cable Assemblies 8P-03BFFM-SL7A01
CBL CIRC 3POS FEM TO WIRE 3.28'

CBL CIRC 3POS FEM TO WIRE 3.28'

Supplier's Site
M8 Plastic Sensor Connector; Connector Type A Amphenol Ltw - 48W1717 - Newark, An Avnet Company
Chicago, IL, United States
M8 Plastic Sensor Connector; Connector Type A Amphenol Ltw
48W1717
M8 Plastic Sensor Connector; Connector Type A Amphenol Ltw 48W1717
M8 PLASTIC SENSOR CONNECTOR; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Pigtail RoHS Compliant: Yes

M8 PLASTIC SENSOR CONNECTOR; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Pigtail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8P-03BFFM-SL7A01-ND 8P-03BFFM-SL7A01 48W1717
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies M8 Plastic Sensor Connector; Connector Type A Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data