Amphenol Corporation Circular Cable Assemblies 8HP-05AFFM-SR7A02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8HP-05AFFM-SR7A02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8HP-05AFFM-SR7A02-ND
Circular Cable Assemblies 8HP-05AFFM-SR7A02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8HP-05AFFM-SR7A02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8HP-05AFFM-SR7A02
Cable Assemblies - Circular Cable Assemblies 8HP-05AFFM-SR7A02
CBL CIRC 5POS FEM TO WIRE 6.56'

CBL CIRC 5POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 8HP-05AFFM-SR7A02-ND 8HP-05AFFM-SR7A02
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details