Amphenol Industrial 8A-06PMMP-SF7001
6 Position Circular Connector Receptacle, Male Pins Solder
M Series, Guided M8, 1.5A, 06 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 589572 | 8A-06PMMP-SF7001-ND | 05AC1339 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | M Series, Guided M8, 1.5A, 06 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | |
| Gender | Male / Plug | ||
| Mounting | Panel Mount, Through Hole |