Amphenol LTW Circular Cable Assemblies 8A-06AMMM-SL7A02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8A-06AMMM-SL7A02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-06AMMM-SL7A02-ND
Circular Cable Assemblies 8A-06AMMM-SL7A02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-06AMMM-SL7A02 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8A-06AMMM-SL7A02
Cable Assemblies - Circular Cable Assemblies 8A-06AMMM-SL7A02
CBL CIRC 6POS MALE TO WIRE 6.56'

CBL CIRC 6POS MALE TO WIRE 6.56'

Supplier's Site
Sensor Cord, 6P M8 Plug-Free End, 2M; Connector Type A Amphenol Ltw - 05AC1329 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P M8 Plug-Free End, 2M; Connector Type A Amphenol Ltw
05AC1329
Sensor Cord, 6P M8 Plug-Free End, 2M; Connector Type A Amphenol Ltw 05AC1329
SENSOR CORD, 6P M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 6P M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-06AMMM-SL7A02-ND 8A-06AMMM-SL7A02 05AC1329
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 6P M8 Plug-Free End, 2M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products