Amphenol Corporation Circular Cable Assemblies 8A-06AMMM-SL7A01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-1530-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1530-ND
Circular Cable Assemblies 1754-1530-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 6P M8 Plug-Free End, 3.3Ft; Connector Type A Amphenol Ltw - 05AC1328 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P M8 Plug-Free End, 3.3Ft; Connector Type A Amphenol Ltw
05AC1328
Sensor Cord, 6P M8 Plug-Free End, 3.3Ft; Connector Type A Amphenol Ltw 05AC1328
SENSOR CORD, 6P M8 PLUG-FREE END, 3.3FT; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 6P M8 PLUG-FREE END, 3.3FT; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-06AMMM-SL7A01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8A-06AMMM-SL7A01
Cable Assemblies - Circular Cable Assemblies 8A-06AMMM-SL7A01
CBL CIRC 6POS MALE TO WIRE 3.28'

CBL CIRC 6POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-1530-ND 05AC1328 8A-06AMMM-SL7A01
Product Name Circular Cable Assemblies Sensor Cord, 6P M8 Plug-Free End, 3.3Ft; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details