Amphenol LTW Circular Cable Assemblies 8A-06AFFM-SL7A05

Description
M8 W/KEY CABLE CONN
Request a Quote Datasheet
Description
M8 W/KEY CABLE CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8 W/KEY CABLE CONN

M8 W/KEY CABLE CONN

Buy Now
Circular Cable Assemblies - 8A-06AFFM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-06AFFM-SL7A05-ND
Circular Cable Assemblies 8A-06AFFM-SL7A05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-06AFFM-SL7A05 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8A-06AFFM-SL7A05
Cable Assemblies - Circular Cable Assemblies 8A-06AFFM-SL7A05
CBL CIRC 6POS FEM TO WIRE 16.4'

CBL CIRC 6POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cord, 6P M8 Rcpt-Free End, 5M; Connector Type A Amphenol Ltw - 05AC1321 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P M8 Rcpt-Free End, 5M; Connector Type A Amphenol Ltw
05AC1321
Sensor Cord, 6P M8 Rcpt-Free End, 5M; Connector Type A Amphenol Ltw 05AC1321
SENSOR CORD, 6P M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 6P M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-06AFFM-SL7A05 8A-06AFFM-SL7A05-ND 8A-06AFFM-SL7A05 05AC1321
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 6P M8 Rcpt-Free End, 5M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details