Amphenol LTW Circular Cable Assemblies 8A-06AFFM-SL7A02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8A-06AFFM-SL7A02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-06AFFM-SL7A02-ND
Circular Cable Assemblies 8A-06AFFM-SL7A02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
M8 W/KEY CABLE CONN

M8 W/KEY CABLE CONN

Buy Now
Cable Assemblies - Circular Cable Assemblies - 8A-06AFFM-SL7A02 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8A-06AFFM-SL7A02
Cable Assemblies - Circular Cable Assemblies 8A-06AFFM-SL7A02
CBL CIRC 6POS FEM TO WIRE 6.56'

CBL CIRC 6POS FEM TO WIRE 6.56'

Supplier's Site
Sensor Cord, 6P M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw - 05AC1319 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw
05AC1319
Sensor Cord, 6P M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw 05AC1319
SENSOR CORD, 6P M8 RCPT-FREE END, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 6P M8 RCPT-FREE END, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-06AFFM-SL7A02-ND 8A-06AFFM-SL7A02 8A-06AFFM-SL7A02 05AC1319
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 6P M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details