Amphenol Corporation Circular Cable Assemblies 8A-06AFFM-SL7A01

Description
M8 W/KEY CABLE CONN
Request a Quote Datasheet
Description
M8 W/KEY CABLE CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8 W/KEY CABLE CONN

M8 W/KEY CABLE CONN

Buy Now
Circular Cable Assemblies - 8A-06AFFM-SL7A01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-06AFFM-SL7A01-ND
Circular Cable Assemblies 8A-06AFFM-SL7A01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-06AFFM-SL7A01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8A-06AFFM-SL7A01
Cable Assemblies - Circular Cable Assemblies 8A-06AFFM-SL7A01
CBL CIRC 6POS FEM TO WIRE 3.28'

CBL CIRC 6POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-06AFFM-SL7A01 8A-06AFFM-SL7A01-ND 8A-06AFFM-SL7A01
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details