Amphenol LTW Circular Connector Assemblies 8A-05PFFS-SH7001

Description
Position Circular Connector
Request a Quote Datasheet
Description
Position Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8A-05PFFS-SH7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8A-05PFFS-SH7001-ND
Circular Connector Assemblies 8A-05PFFS-SH7001-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw - 05AC1314 - Newark, An Avnet Company
Chicago, IL, United States
M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
05AC1314
M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw 05AC1314
M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8A-05PFFS-SH7001-ND 05AC1314
Product Name Circular Connector Assemblies M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers