Amphenol Corporation Circular Cable Assemblies 8A-05AFFM-SL7A05

Description
M8 W/KEY CABLE CONN
Request a Quote Datasheet
Description
M8 W/KEY CABLE CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8 W/KEY CABLE CONN

M8 W/KEY CABLE CONN

Buy Now
Circular Cable Assemblies - 8A-05AFFM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-05AFFM-SL7A05-ND
Circular Cable Assemblies 8A-05AFFM-SL7A05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-05AFFM-SL7A05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8A-05AFFM-SL7A05
Cable Assemblies - Circular Cable Assemblies 8A-05AFFM-SL7A05
CBL CIRC 5POS FEM TO WIRE 16.4'

CBL CIRC 5POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-05AFFM-SL7A05 8A-05AFFM-SL7A05-ND 8A-05AFFM-SL7A05
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details