Amphenol LTW Circular Connector Assemblies 8A-04PMMS-SF7001

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8A-04PMMS-SF7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8A-04PMMS-SF7001-ND
Circular Connector Assemblies 8A-04PMMS-SF7001-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
M Series, Guided M8, 3A, 04 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw - 05AC1292 - Newark, An Avnet Company
Chicago, IL, United States
M Series, Guided M8, 3A, 04 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
05AC1292
M Series, Guided M8, 3A, 04 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw 05AC1292
M Series, Guided M8, 3A, 04 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

M Series, Guided M8, 3A, 04 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8A-04PMMS-SF7001-ND 05AC1292
Product Name Circular Connector Assemblies M Series, Guided M8, 3A, 04 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1881-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers