Amphenol Corporation Circular Cable Assemblies 8A-04AMMM-SR7A02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8A-04AMMM-SR7A02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-04AMMM-SR7A02-ND
Circular Cable Assemblies 8A-04AMMM-SR7A02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-04AMMM-SR7A02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8A-04AMMM-SR7A02
Cable Assemblies - Circular Cable Assemblies 8A-04AMMM-SR7A02
CBL CIRC 4POS MALE TO WIRE 6.56'

CBL CIRC 4POS MALE TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 8A-04AMMM-SR7A02-ND 8A-04AMMM-SR7A02
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers