Amphenol LTW Circular Cable Assemblies 8A-04AFFM-SL7A05

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8A-04AFFM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-04AFFM-SL7A05-ND
Circular Cable Assemblies 8A-04AFFM-SL7A05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
M8 W/KEY CABLE CONN

M8 W/KEY CABLE CONN

Buy Now
Sensor Cord, 4P, M8 Rcpt-Free End, 5M; Connector To Connector Amphenol Ltw - 11AC0330 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 5M; Connector To Connector Amphenol Ltw
11AC0330
Sensor Cord, 4P, M8 Rcpt-Free End, 5M; Connector To Connector Amphenol Ltw 11AC0330
SENSOR CORD, 4P, M8 RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M8 RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M8 RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M8 Rcpt-Free End, 5M; Connector Type A Amphenol Ltw - 05AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Free End, 5M; Connector Type A Amphenol Ltw
05AC1273
Sensor Cord, 4P M8 Rcpt-Free End, 5M; Connector Type A Amphenol Ltw 05AC1273
SENSOR CORD, 4P M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-04AFFM-SL7A05 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8A-04AFFM-SL7A05
Cable Assemblies - Circular Cable Assemblies 8A-04AFFM-SL7A05
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-04AFFM-SL7A05-ND 8A-04AFFM-SL7A05 11AC0330 05AC1273 8A-04AFFM-SL7A05
Product Name Circular Cable Assemblies Sensor Cord, 4P, M8 Rcpt-Free End, 5M; Connector To Connector Amphenol Ltw Sensor Cord, 4P M8 Rcpt-Free End, 5M; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details