Amphenol Corporation Circular Cable Assemblies 8A-03AFFM-SR7A01

Description
M8 W/KEY CABLE CONN
Request a Quote Datasheet
Description
M8 W/KEY CABLE CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8 W/KEY CABLE CONN

M8 W/KEY CABLE CONN

Buy Now
Circular Cable Assemblies - 8A-03AFFM-SR7A01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-03AFFM-SR7A01-ND
Circular Cable Assemblies 8A-03AFFM-SR7A01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-03AFFM-SR7A01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8A-03AFFM-SR7A01
Cable Assemblies - Circular Cable Assemblies 8A-03AFFM-SR7A01
CBL CIRC 3POS FEM TO WIRE 3.28'

CBL CIRC 3POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-03AFFM-SR7A01 8A-03AFFM-SR7A01-ND 8A-03AFFM-SR7A01
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D connector
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details