Amphenol LTW Circular Cable Assemblies 8A-03AFFM-SL7A02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8A-03AFFM-SL7A02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-03AFFM-SL7A02-ND
Circular Cable Assemblies 8A-03AFFM-SL7A02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
M8 W/KEY CABLE CONN

M8 W/KEY CABLE CONN

Buy Now
Cable Assemblies - Circular Cable Assemblies - 8A-03AFFM-SL7A02 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8A-03AFFM-SL7A02
Cable Assemblies - Circular Cable Assemblies 8A-03AFFM-SL7A02
CBL CIRC 3POS FEM TO WIRE 6.56'

CBL CIRC 3POS FEM TO WIRE 6.56'

Supplier's Site
Sensor Cord, 3P M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw - 05AC1248 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw
05AC1248
Sensor Cord, 3P M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw 05AC1248
SENSOR CORD, 3P M8 RCPT-FREE END, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-03AFFM-SL7A02-ND 8A-03AFFM-SL7A02 8A-03AFFM-SL7A02 05AC1248
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details