Amphenol LTW Circular Connector Assemblies 8A-02PFFS-SH7001

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8A-02PFFS-SH7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8A-02PFFS-SH7001-ND
Circular Connector Assemblies 8A-02PFFS-SH7001-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
M Series, Guided M8, 3A, 02 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw - 05AC1243 - Newark, An Avnet Company
Chicago, IL, United States
M Series, Guided M8, 3A, 02 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
05AC1243
M Series, Guided M8, 3A, 02 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw 05AC1243
M Series, Guided M8, 3A, 02 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

M Series, Guided M8, 3A, 02 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8A-02PFFS-SH7001-ND 05AC1243
Product Name Circular Connector Assemblies M Series, Guided M8, 3A, 02 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - EGA.0B.306.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.5 amps
View Details
2 suppliers