Amphenol Corporation Circular Cable Assemblies 8A-02AFFM-SR7A10

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8A-02AFFM-SR7A10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-02AFFM-SR7A10-ND
Circular Cable Assemblies 8A-02AFFM-SR7A10-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-02AFFM-SR7A10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8A-02AFFM-SR7A10
Cable Assemblies - Circular Cable Assemblies 8A-02AFFM-SR7A10
CBL CIRC 2POS FEM TO WIRE 32.8'

CBL CIRC 2POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 8A-02AFFM-SR7A10-ND 8A-02AFFM-SR7A10
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474654-8-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details