Amphenol Corporation Minitek ® 2.00mm WTB 89947-730LF

Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-730LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-730LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89947-730LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89947-730LF
Minitek ® 2.00mm WTB 89947-730LF
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-730LF.

Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-730LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-2759-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-2759-ND
Free Hanging, Panel Mount 609-2759-ND
30 Position Rectangular Receptacle Connector IDC Gold 28 AWG

30 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Rectangular Connectors - 89947-730LF - 804534-89947-730LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 89947-730LF
804534-89947-730LF
Rectangular Connectors - 89947-730LF 804534-89947-730LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 804534-89947-730LF Packaging: Tube Number of Positions: 30 Pitch: 0.079" (2.00mm) Mounting Style: Free Hanging (In-Line) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Friction Lock Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 17 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 804534-89947-730LF
Packaging: Tube
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Black
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Friction Lock
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 17
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
6A 650V Electronic Connector
2027-89947-730LF
6A 650V Electronic Connector 2027-89947-730LF
30 Pos 2mm RA IDC Female Socket Connector, Gold, 6A, 650V Product overview: 89947-730LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 650V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 650V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89947-730LF can be used for catalog matching and distributor lookup.

30 Pos 2mm RA IDC Female Socket Connector, Gold, 6A, 650V Product overview: 89947-730LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 650V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 650V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89947-730LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 30 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions - 63K1295 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions
63K1295
Connector, Receptacle, 30 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions 63K1295
CONNECTOR, RECEPTACLE, 30 POS, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POS, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89947-730LF 609-2759-ND 804534-89947-730LF 2027-89947-730LF 63K1295
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Rectangular Connectors - 89947-730LF 6A 650V Electronic Connector Connector, Receptacle, 30 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination IDC IDC IDT
Voltage Rating 655 volts
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Terminal Blocks - 39.4119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers