Amphenol Corporation Minitek ® 2.00mm WTB 89947-726LF

Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 26 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-726LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 26 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-726LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89947-726LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89947-726LF
Minitek ® 2.00mm WTB 89947-726LF
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 26 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-726LF.

Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 26 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-726LF.

Supplier's Site Datasheet
IDC Connectors - 1822235 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1822235
IDC Connectors 1822235
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
IDC Connectors - 1822476P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1822476P
IDC Connectors 1822476P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
IDC Connectors - 1822476 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1822476
IDC Connectors 1822476
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Free Hanging, Panel Mount - 609-2735-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-2735-ND
Free Hanging, Panel Mount 609-2735-ND
26 Position Rectangular Receptacle Connector IDC Gold 28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire-Board Connector, Receptacle, 26 Position, 2Mm; Idc Connector Type Amphenol Communications Solutions - 63K1294 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 26 Position, 2Mm; Idc Connector Type Amphenol Communications Solutions
63K1294
Wire-Board Connector, Receptacle, 26 Position, 2Mm; Idc Connector Type Amphenol Communications Solutions 63K1294
WIRE-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 26Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5375 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions
69AH5375
Connector, Rcpt, 26Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions 69AH5375
CONNECTOR, RCPT, 26POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 26POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89947-726LF 1822235 1822476P 1822476 609-2735-ND 63K1294 69AH5375
Product Name Minitek ® 2.00mm WTB IDC Connectors IDC Connectors IDC Connectors Free Hanging, Panel Mount Wire-Board Connector, Receptacle, 26 Position, 2Mm; Idc Connector Type Amphenol Communications Solutions Connector, Rcpt, 26Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Wire to Board Connector
Termination IDC Idc
Voltage Rating 653 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.4112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers