Amphenol Corporation Minitek ® 2.00mm WTB 89947-722LF

Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 22 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-722LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 22 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-722LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89947-722LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89947-722LF
Minitek ® 2.00mm WTB 89947-722LF
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 22 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-722LF.

Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 22 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-722LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-2741-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-2741-ND
Free Hanging, Panel Mount 609-2741-ND
22 Position Rectangular Receptacle Connector IDC Gold 28 AWG

22 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Minitek Rohs Compliant Amphenol Communications Solutions - 38AH4947 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Rohs Compliant Amphenol Communications Solutions
38AH4947
Minitek Rohs Compliant Amphenol Communications Solutions 38AH4947
MINITEK ROHS COMPLIANT: YES

MINITEK ROHS COMPLIANT: YES

Supplier's Site
Idc Conn, Rcpt, 22Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions - 63K1292 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 22Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions
63K1292
Idc Conn, Rcpt, 22Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions 63K1292
IDC CONN, RCPT, 22POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:22Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

IDC CONN, RCPT, 22POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:22Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89947-722LF 609-2741-ND 38AH4947 63K1292
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Minitek Rohs Compliant Amphenol Communications Solutions Idc Conn, Rcpt, 22Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 651 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Block Wire Ferrules - 1920-1817-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details