Amphenol Corporation Minitek ® 2.00mm WTB 89947-350SLF

Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Wire/Cable To Board Connectors, IDC 2mm Receptacle Board/Wire to Board Connectors, Double Row, 50 Position, 2mm Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board/Wire to Board Connectors. Contact us today for more details of Minitek® IDC 2mm, part number 89947-350SLF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Wire/Cable To Board Connectors, IDC 2mm Receptacle Board/Wire to Board Connectors, Double Row, 50 Position, 2mm Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board/Wire to Board Connectors. Contact us today for more details of Minitek® IDC 2mm, part number 89947-350SLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89947-350SLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89947-350SLF
Minitek ® 2.00mm WTB 89947-350SLF
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Wire/Cable To Board Connectors, IDC 2mm Receptacle Board/Wire to Board Connectors, Double Row, 50 Position, 2mm Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board/Wire to Board Connectors. Contact us today for more details of Minitek® IDC 2mm, part number 89947-350SLF.

Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Wire/Cable To Board Connectors, IDC 2mm Receptacle Board/Wire to Board Connectors, Double Row, 50 Position, 2mm Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board/Wire to Board Connectors. Contact us today for more details of Minitek® IDC 2mm, part number 89947-350SLF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-5426-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5426-ND
Free Hanging, Panel Mount 609-5426-ND
50 Position Rectangular Receptacle Connector IDC Gold 28 AWG

50 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Minitek / Tube Rohs Compliant Amphenol Communications Solutions - 95W5333 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Tube Rohs Compliant Amphenol Communications Solutions
95W5333
Minitek / Tube Rohs Compliant Amphenol Communications Solutions 95W5333
MINITEK / Tube RoHS Compliant: Yes

MINITEK / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89947-350SLF 609-5426-ND 95W5333
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Minitek / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Barrier Blocks - 1920-1380-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers