Amphenol Corporation Minitek ® 2.00mm WTB 89947-344LF

Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 44 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-344LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 44 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-344LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89947-344LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89947-344LF
Minitek ® 2.00mm WTB 89947-344LF
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 44 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-344LF.

Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 44 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-344LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-2857-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-2857-ND
Free Hanging, Panel Mount 609-2857-ND
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
CONN RCPT 44POS IDC 28AWG GOLD - 44-89947-344LF - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 44POS IDC 28AWG GOLD
44-89947-344LF
CONN RCPT 44POS IDC 28AWG GOLD 44-89947-344LF
CONN RCPT 44POS IDC 28AWG GOLD

CONN RCPT 44POS IDC 28AWG GOLD

Supplier's Site
Connector, Receptacle, 44 Position, 2 Row; Idc Connector Type Amphenol Communications Solutions - 63K1281 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 44 Position, 2 Row; Idc Connector Type Amphenol Communications Solutions
63K1281
Connector, Receptacle, 44 Position, 2 Row; Idc Connector Type Amphenol Communications Solutions 63K1281
CONNECTOR, RECEPTACLE, 44 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 44 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89947-344LF 609-2857-ND 44-89947-344LF 63K1281
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount CONN RCPT 44POS IDC 28AWG GOLD Connector, Receptacle, 44 Position, 2 Row; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC IDT
Voltage Rating 650 volts 650 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details