Amphenol Corporation Minitek ® 2.00mm WTB 89947-334LF

Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 34 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-334LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 34 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-334LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89947-334LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89947-334LF
Minitek ® 2.00mm WTB 89947-334LF
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 34 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-334LF.

Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 34 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-334LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-2855-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-2855-ND
Free Hanging, Panel Mount 609-2855-ND
34 Position Rectangular Receptacle Connector IDC Gold 28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire-Board Connector, Receptacle, 34 Position, 2Mm; Idc Connector Type Amphenol Communications Solutions - 63K1278 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 34 Position, 2Mm; Idc Connector Type Amphenol Communications Solutions
63K1278
Wire-Board Connector, Receptacle, 34 Position, 2Mm; Idc Connector Type Amphenol Communications Solutions 63K1278
WIRE-BOARD CONNECTOR, RECEPTACLE, 34 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 34 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89947-334LF 609-2855-ND 63K1278
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Wire-Board Connector, Receptacle, 34 Position, 2Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Wire to Board Connector
Termination IDC
Voltage Rating 650 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details