Amphenol Corporation Minitek ® 2.00mm WTB 89947-114LF

Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 14 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-114LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 14 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-114LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89947-114LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89947-114LF
Minitek ® 2.00mm WTB 89947-114LF
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 14 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-114LF.

Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 14 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-114LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-89947-114LF-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-89947-114LF-ND
Free Hanging, Panel Mount 609-89947-114LF-ND
14 Position Rectangular Receptacle Connector IDC Gold 28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Minitek / Tube Rohs Compliant Amphenol Communications Solutions - 63K1255 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Tube Rohs Compliant Amphenol Communications Solutions
63K1255
Minitek / Tube Rohs Compliant Amphenol Communications Solutions 63K1255
MINITEK / Tube RoHS Compliant: Yes

MINITEK / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89947-114LF 609-89947-114LF-ND 63K1255
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Minitek / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 1224721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details