Amphenol Corporation Dubox ® 89898-311ALF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Surface Mount, Dual Entry, Double Row , 22 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-311ALF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Surface Mount, Dual Entry, Double Row , 22 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-311ALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 89898-311ALF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Surface Mount, Dual Entry, Double Row , 22 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-311ALF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Surface Mount, Dual Entry, Double Row , 22 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-311ALF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-4474-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-4474-1-ND
Headers, Receptacles, Female Sockets 609-4474-1-ND
"22 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"22 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-4474-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-4474-2-ND
Headers, Receptacles, Female Sockets 609-4474-2-ND
"22 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"22 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-4474-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-4474-6-ND
Headers, Receptacles, Female Sockets 609-4474-6-ND
"22 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"22 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
89898-311ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 89898-311ALF
CONN RCPT 22POS 0.1 GOLD SMD

CONN RCPT 22POS 0.1 GOLD SMD

Supplier's Site
Dubox / Tap/rl Rohs Compliant Amphenol Communications Solutions - 63K1210 - Newark, An Avnet Company
Chicago, IL, United States
Dubox / Tap/rl Rohs Compliant Amphenol Communications Solutions
63K1210
Dubox / Tap/rl Rohs Compliant Amphenol Communications Solutions 63K1210
DUBOX / Tap/Rl RoHS Compliant: Yes

DUBOX / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 22Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 27AJ4026 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 22Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
27AJ4026
Connector, Rcpt, 22Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 27AJ4026
CONNECTOR, RCPT, 22POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:Dubox 89898 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 22POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:Dubox 89898 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89898-311ALF 609-4474-1-ND 89898-311ALF 63K1210 27AJ4026
Product Name Dubox ® Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Dubox / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Rcpt, 22Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details