Amphenol Corporation Dubox ® 89898-309ALF

Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-309ALF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-309ALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 89898-309ALF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-309ALF

Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-309ALF

Supplier's Site Datasheet
Singapore
SMD Electronic Connector
2027-89898-309ALF
SMD Electronic Connector 2027-89898-309ALF
Conn Socket Strip RCP 18 POS 2.54mm Solder ST SMD T/R Product overview: 89898-309ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89898-309ALF can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 18 POS 2.54mm Solder ST SMD T/R Product overview: 89898-309ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89898-309ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 89898-309ALF - 908615-89898-309ALF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 89898-309ALF
908615-89898-309ALF
Rectangular Connectors - 89898-309ALF 908615-89898-309ALF
Manufacturer: AMPHENOL Win Source Part Number: 908615-89898-309ALF Series: Dubox™ Features: 18 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 89898 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-5159-1, 609-5159-2, 89898-309ALF-ND, 609-5159-6

Manufacturer: AMPHENOL
Win Source Part Number: 908615-89898-309ALF
Series: Dubox™
Features: 18 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 89898
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-5159-1, 609-5159-2, 89898-309ALF-ND, 609-5159-6

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-5159-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5159-1-ND
Headers, Receptacles, Female Sockets 609-5159-1-ND
"18 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"18 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-5159-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5159-2-ND
Headers, Receptacles, Female Sockets 609-5159-2-ND
"18 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"18 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 65AC3183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
65AC3183
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 65AC3183
CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:FCI Dubox 89898 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:FCI Dubox 89898 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 84K7078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
84K7078
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 84K7078
CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:FCI Dubox 89898 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:FCI Dubox 89898 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 89898-309ALF 2027-89898-309ALF 908615-89898-309ALF 609-5159-1-ND 65AC3183
Product Name Dubox ® SMD Electronic Connector Rectangular Connectors - 89898-309ALF Headers, Receptacles, Female Sockets Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Rectangular Connectors, Heavy Duty Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Unlock Full Specs
to access all available technical data