Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-305ALF
Board Connector, 10 Contact(s), 2 Row(s), Female, Straight, 0.1 inch Pitch, Surface Mount Terminal, Locking, Gray Insulator, Receptacle, ROHS COMPLIANT Product overview: 89898-305ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89898-305ALF can be used for catalog matching and distributor lookup.
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809807-89898-305ALF
Packaging: Reel
Number of Positions: 10
Mounting Style: SMD
Features: Pick and Place
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Mated Stacking Heights: 10.81mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Gray
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.275" (6.99mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 650
MSL Level: 1 (Unlimited)
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
CONN, RCPT, 10POS, 2ROW, 2.54MM, SMT ROHS COMPLIANT: YES
CONN, RCPT, 10POS, 2ROW, 2.54MM, SMT; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.1 GOLD SMD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89898-305ALF | 2027-89898-305ALF | 609-4472-6-ND | 809807-89898-305ALF | 1822820P | 1822220 | 69AH5372 | 63K1195 | 89898-305ALF |
| Product Name | Dubox ® | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Rectangular Connectors - 89898-305ALF | PCB Sockets | PCB Sockets | Conn, Rcpt, 10Pos, 2Row, 2.54Mm, Smt Rohs Compliant Amphenol Communications Solutions | Conn, Rcpt, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle, Bottom or Top Entry | Automotive Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||||
| Voltage Rating | 1000 volts | ||||||||
| Current Rating | 2.0 to 3.0 amps | ||||||||
| Gender | Female / Jack | ||||||||
| Termination | Solder | Solder | Solder | Solder | Solder |