Amphenol Corporation Dubox ® 89898-302ALF

Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-302ALF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-302ALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 89898-302ALF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-302ALF

Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Double Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89898-302ALF

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 964289-89898-302ALF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
964289-89898-302ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 964289-89898-302ALF
Win Source Part Number: 964289-89898-302ALF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Dubox™ Number of Positions: 4 Features: Pick and Place Connector Type: Receptacle, Bottom or Top Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Mated Stacking Heights: 10.81mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Telecommunications Standard Package: 650 Mounting: SMD (SMT) Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Gray Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.275" (6.99mm) Contact Shape: Square Alternative Parts (Cross-Reference): 969973-2; 71991-302LF; 76342-304LF; SLW-102-01-S-D; 87340-0424; SSW-102-01-G-D; BCS-102-L-D-TE89898- 302ALF..; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 89898-302ALF-ND,2266 -899170S004TR,609-51 53-2,2266-89898-302A LFTR Base Product Number: 89898

Win Source Part Number: 964289-89898-302ALF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Dubox™
Number of Positions: 4
Features: Pick and Place
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Mated Stacking Heights: 10.81mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Standard Package: 650
Mounting: SMD (SMT)
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Gray
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.275" (6.99mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 969973-2; 71991-302LF; 76342-304LF; SLW-102-01-S-D; 87340-0424; SSW-102-01-G-D; BCS-102-L-D-TE89898-302ALF..;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 89898-302ALF-ND,2266-899170S004TR,609-5153-2,2266-89898-302ALFTR
Base Product Number: 89898

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-89898-302ALF
Electronic Connector 2027-89898-302ALF
4 Pos 2.54mm Receptacle, Straight, SMT, Gold Plated Product overview: 89898-302ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89898-302ALF can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Receptacle, Straight, SMT, Gold Plated Product overview: 89898-302ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89898-302ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 2463073P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463073P
PCB Sockets 2463073P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 2463072 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463072
PCB Sockets 2463072
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 2463073 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463073
PCB Sockets 2463073
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Receptacles, Female Sockets - 609-5153-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5153-6-ND
Headers, Receptacles, Female Sockets 609-5153-6-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-5153-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5153-1-ND
Headers, Receptacles, Female Sockets 609-5153-1-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-5153-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5153-2-ND
Headers, Receptacles, Female Sockets 609-5153-2-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 89898-302ALF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
89898-302ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 89898-302ALF
CONN RCPT 4POS 0.1 GOLD SMD

CONN RCPT 4POS 0.1 GOLD SMD

Supplier's Site
Board-Board Connector, Receptacle, 4 Position, 2Row; Connector Systems Amphenol Communications Solutions - 63K1187 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 4 Position, 2Row; Connector Systems Amphenol Communications Solutions
63K1187
Board-Board Connector, Receptacle, 4 Position, 2Row; Connector Systems Amphenol Communications Solutions 63K1187
BOARD-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:FCI Dubox 89898 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:FCI Dubox 89898 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 89898-302ALF 964289-89898-302ALF 2027-89898-302ALF 2463073P 609-5153-6-ND 89898-302ALF 63K1187
Product Name Dubox ® Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Electronic Connector PCB Sockets Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Receptacle, 4 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Termination Solder Solder Solder Solder
Unlock Full Specs
to access all available technical data