Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Hole, Dual Entry, Single row , 10 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 89885-310LF.
Conn Socket Strip RCP 10 POS 2.54mm Solder ST Thru-Hole Tube Product overview: 89885-310LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89885-310LF can be used for catalog matching and distributor lookup.
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
DUBOX / Tube RoHS Compliant: Yes
DUBOX / AMPHENOL FCI
CONN RCPT 10POS 0.1 GOLD PCB
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89885-310LF | 2027-89885-310LF | 609-89885-310LF-ND | 63K1096 | 89885-310LF |
| Product Name | Dubox ® | Electronic Connector | Headers, Receptacles, Female Sockets | Dubox / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps | ||||
| Gender | Female / Jack |