Amphenol Corporation Dubox ® 89883-402LF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 4 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-402LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 4 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-402LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 89883-402LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
89883-402LF
Dubox ® 89883-402LF
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 4 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-402LF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 4 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-402LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-89883-402LF
Electronic Connector 2027-89883-402LF
Conn Socket Strip RCP 4 POS 2.54mm Solder RA Thru-Hole Tube Product overview: 89883-402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89883-402LF can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 4 POS 2.54mm Solder RA Thru-Hole Tube Product overview: 89883-402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89883-402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 89883-402LF - 858488-89883-402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 89883-402LF
858488-89883-402LF
Rectangular Connectors - 89883-402LF 858488-89883-402LF
Manufacturer: AMPHENOL Win Source Part Number: 858488-89883-402LF Series: Dubox™ Features: 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole, Right Angle Tin Package: Bulk Mounting: Through Hole, Right Angle Family Name: 89883 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-89883-402LF, 89883-402LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 858488-89883-402LF
Series: Dubox™
Features: 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole, Right Angle Tin
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 89883
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-89883-402LF, 89883-402LF-ND

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-89883-402LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-89883-402LF-ND
Headers, Receptacles, Female Sockets 609-89883-402LF-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"

Buy Now Datasheet
Dubox / Bulk Rohs Compliant Amphenol Communications Solutions - 63K1059 - Newark, An Avnet Company
Chicago, IL, United States
Dubox / Bulk Rohs Compliant Amphenol Communications Solutions
63K1059
Dubox / Bulk Rohs Compliant Amphenol Communications Solutions 63K1059
DUBOX / Bulk RoHS Compliant: Yes

DUBOX / Bulk RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 89883-402LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
89883-402LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 89883-402LF
CONN RCPT 4POS 0.1 TIN PCB R/A

CONN RCPT 4POS 0.1 TIN PCB R/A

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 89883-402LF 2027-89883-402LF 858488-89883-402LF 609-89883-402LF-ND 63K1059 89883-402LF
Product Name Dubox ® Electronic Connector Rectangular Connectors - 89883-402LF Headers, Receptacles, Female Sockets Dubox / Bulk Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Geometry Right Angle
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Unlock Full Specs
to access all available technical data