Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 40 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-320LF
Conn Socket Strip RCP 40 POS 2.54mm Solder RA Thru-Hole Tube Product overview: 89883-320LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89883-320LF can be used for catalog matching and distributor lookup.
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
CONN RCPT 40POS 0.1 GOLD PCB R/A
DUBOX / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89883-320LF | 2027-89883-320LF | 609-89883-320LF-ND | 89883-320LF | 63K1037 |
| Product Name | Dubox ® | Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps |