Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 26 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-313LF
Conn Socket Strip RCP 26 POS 2.54mm Solder RA Thru-Hole Tube Product overview: 89883-313LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89883-313LF can be used for catalog matching and distributor lookup.
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
DUBOX / Tube RoHS Compliant: Yes
CONN RCPT 26POS 0.1 GOLD PCB R/A
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89883-313LF | 2027-89883-313LF | 609-89883-313LF-ND | 63K1030 | 89883-313LF |
| Product Name | Dubox ® | Electronic Connector | Headers, Receptacles, Female Sockets | Dubox / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps |