Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-307LF
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Conn Socket Strip RCP 14 POS 2.54mm Solder RA Thru-Hole Tube Product overview: 89883-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89883-307LF can be used for catalog matching and distributor lookup.
DUBOX
BTB CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 14POS 0.1 GOLD PCB R/A
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89883-307LF | 609-89883-307LF-ND | 2027-89883-307LF | Amphenol FCI Asia 89883-307LF | 28AH8975 | 89883-307LF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Electronic Connector | Btb Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | |||||
| Voltage Rating | 1000 volts | |||||
| Current Rating | 2.0 to 3.0 amps | |||||
| Mounting | Through Hole, Right Angle | Through Hole Mount | Through Hole, Right Angle |