Amphenol Corporation Dubox ® 89883-306LF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-306LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-306LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 89883-306LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
89883-306LF
Dubox ® 89883-306LF
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-306LF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-306LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-89883-306LF
Electronic Connector 2027-89883-306LF
12 Pos 2.54mm RA Socket Header, Gold Plated Bronze, Thru-Hole Product overview: 89883-306LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89883-306LF can be used for catalog matching and distributor lookup.

12 Pos 2.54mm RA Socket Header, Gold Plated Bronze, Thru-Hole Product overview: 89883-306LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89883-306LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol FCI Asia 89883-306LF - PEI-Genesis
Philadelphia, PA, United States
DUBOX

DUBOX

Buy Now
Headers, Receptacles, Female Sockets - 609-6555-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6555-ND
Headers, Receptacles, Female Sockets 609-6555-ND
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 89883-306LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
89883-306LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 89883-306LF
CONN RCPT 12POS 0.1 GOLD PCB R/A

CONN RCPT 12POS 0.1 GOLD PCB R/A

Supplier's Site
Btb Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 28AH8974 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
28AH8974
Btb Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 28AH8974
BTB CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 89883 Series RoHS Compliant: Yes

BTB CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 89883 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. PEI-Genesis DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 89883-306LF 2027-89883-306LF Amphenol FCI Asia 89883-306LF 609-6555-ND 89883-306LF 28AH8974
Product Name Dubox ® Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Geometry Right Angle
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data