Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Double row , 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89883-305LF
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Conn Socket Strip RCP 10 POS 2.54mm Solder RA Side Entry Thru-Hole Tube Product overview: 89883-305LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-89883-305LF can be used for catalog matching and distributor lookup.
Board to Board & Mezzanine Connectors 10P HRIZ TMT DR RCPT AU W/O LOCATING PEG
CONN RCPT 10POS 0.1 GOLD PCB R/A
DUBOX / 644 ROHS COMPLIANT: YES
DUBOX / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89883-305LF | 609-89883-305LF-ND | 2027-89883-305LF | 44-89883-305LF | 89883-305LF | 63K1022 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Electronic Connector | Board to Board & Mezzanine Connectors 10P HRIZ TMT DR RCPT AU W/O LOCATING PEG | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / 644 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | Right Angle; Right Angle | ||||
| Voltage Rating | 1000 volts | |||||
| Current Rating | 2.0 to 3.0 amps |