Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Through Hole, Top Entry, Single row ,3 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 89882-303LF
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
DUBOX / Bulk RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 89882-303LF | 609-89882-303LF-ND | 63K0965 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Dubox / Bulk Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | |
| Geometry | Right Angle | ||
| Voltage Rating | 1000 volts |