Amphenol Corporation Minitek ® 2.00mm WTB 89361-714LF

Description
Minitek ® 2.00mm WTB, Minitek ® , Cable to Board Connector, 2.00mm (0, 079in), IDC Receptacle, Double Row, 14 positions, Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-714LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® , Cable to Board Connector, 2.00mm (0, 079in), IDC Receptacle, Double Row, 14 positions, Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-714LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89361-714LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89361-714LF
Minitek ® 2.00mm WTB 89361-714LF
Minitek ® 2.00mm WTB, Minitek ® , Cable to Board Connector, 2.00mm (0, 079in), IDC Receptacle, Double Row, 14 positions, Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-714LF.

Minitek ® 2.00mm WTB, Minitek ® , Cable to Board Connector, 2.00mm (0, 079in), IDC Receptacle, Double Row, 14 positions, Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-714LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-5742-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5742-ND
Free Hanging, Panel Mount 609-5742-ND
14 Position Rectangular Receptacle Connector IDC Gold 28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions - 63K0929 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions
63K0929
Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions 63K0929
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89361-714LF 609-5742-ND 63K0929
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 200 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 221V12F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details