Amphenol Corporation Minitek ® 2.00mm WTB 89361-144LF

Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-144LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-144LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89361-144LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89361-144LF
Minitek ® 2.00mm WTB 89361-144LF
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-144LF.

Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-144LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-6206-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-6206-ND
Free Hanging, Panel Mount 609-6206-ND
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Connector, Receptacle, 44 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions - 63K0903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 44 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions
63K0903
Connector, Receptacle, 44 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions 63K0903
CONNECTOR, RECEPTACLE, 44 POS, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 44 POS, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Minitek Amphenol Communications Solutions - 95AJ5603 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Amphenol Communications Solutions
95AJ5603
Minitek Amphenol Communications Solutions 95AJ5603
MINITEK

MINITEK

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89361-144LF 609-6206-ND 63K0903 95AJ5603
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Connector, Receptacle, 44 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions Minitek Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 200 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details