Amphenol Corporation Minitek ® 2.00mm WTB 89361-112LF

Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-112LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89361-112LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89361-112LF
Minitek ® 2.00mm WTB 89361-112LF
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-112LF.

Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-112LF.

Supplier's Site Datasheet
Wtb Connector, Rcpt, 12Pos, 2Rows, 2Mm; Idc Connector Type Amphenol Communications Solutions - 28AH8971 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 12Pos, 2Rows, 2Mm; Idc Connector Type Amphenol Communications Solutions
28AH8971
Wtb Connector, Rcpt, 12Pos, 2Rows, 2Mm; Idc Connector Type Amphenol Communications Solutions 28AH8971
WTB CONNECTOR, RCPT, 12POS, 2ROWS, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 12POS, 2ROWS, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 89361-112LF 28AH8971
Product Name Minitek ® 2.00mm WTB Wtb Connector, Rcpt, 12Pos, 2Rows, 2Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details