Amphenol Corporation Minitek ® 2.00mm WTB 89361-108LF

Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-108LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-108LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89361-108LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89361-108LF
Minitek ® 2.00mm WTB 89361-108LF
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-108LF.

Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-108LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-5150-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5150-ND
Free Hanging, Panel Mount 609-5150-ND
8 Position Rectangular Receptacle Connector IDC Gold 28 AWG

8 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wtb Connector, Rcpt, 8Pos, 2Rows, 2Mm; Idc Connector Type Amphenol Communications Solutions - 28AH8970 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 8Pos, 2Rows, 2Mm; Idc Connector Type Amphenol Communications Solutions
28AH8970
Wtb Connector, Rcpt, 8Pos, 2Rows, 2Mm; Idc Connector Type Amphenol Communications Solutions 28AH8970
WTB CONNECTOR, RCPT, 8POS, 2ROWS, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 8POS, 2ROWS, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89361-108LF 609-5150-ND 28AH8970
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Wtb Connector, Rcpt, 8Pos, 2Rows, 2Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 200 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data