Amphenol Corporation METRAL 89096-112LF

Description
METRAL, Metral ® Power Connectors, Backplane Power Connectors, 5 Row Power Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89096-112LF.
Request a Quote Datasheet
Description
METRAL, Metral ® Power Connectors, Backplane Power Connectors, 5 Row Power Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89096-112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL - 89096-112LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL, Metral ® Power Connectors, Backplane Power Connectors, 5 Row Power Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89096-112LF.

METRAL, Metral ® Power Connectors, Backplane Power Connectors, 5 Row Power Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89096-112LF.

Supplier's Site Datasheet
Backplane Connectors - 89096-112LF - 908613-89096-112LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 89096-112LF
908613-89096-112LF
Backplane Connectors - 89096-112LF 908613-89096-112LF
Manufacturer: AMPHENOL Win Source Part Number: 908613-89096-112LF Series: Metral® Operating Temperature Range: -55°C ~ 105°C Features: 10 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Natural Blade Power Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 89096 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-3551, 89096-112LF-ND, 89096112LF

Manufacturer: AMPHENOL
Win Source Part Number: 908613-89096-112LF
Series: Metral®
Operating Temperature Range: -55°C ~ 105°C
Features: 10 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Natural Blade Power
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 89096
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-3551, 89096-112LF-ND, 89096112LF

Buy Now Datasheet
Singapore, Singapore
1A 1kV Electronic Connector
407-89096-112LF
1A 1kV Electronic Connector 407-89096-112LF
2mm Pitch 5 Row Receptacle, 10 Pos, Right Angle, Press-Fit, 1A, 1kV Product overview: 89096-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89096-112LF can be used for catalog matching and distributor lookup.

2mm Pitch 5 Row Receptacle, 10 Pos, Right Angle, Press-Fit, 1A, 1kV Product overview: 89096-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89096-112LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector, Receptacle, 24 Position; Product Range Amphenol Communications Solutions - 63K0888 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 24 Position; Product Range Amphenol Communications Solutions
63K0888
Backplane Connector, Receptacle, 24 Position; Product Range Amphenol Communications Solutions 63K0888
BACKPLANE CONNECTOR, RECEPTACLE, 24 POSITION; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 24 POSITION; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 32293896 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32293896
Connector/Terminal/Pin 32293896
BACKPLANE CONNECTOR, RECEPTACLE, 24 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:24CONTACTS; PITCH SPACING:2MM; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:PRESS FIT; NO. OF ROWS:5ROWS; ROW PITCH:2MM; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BACKPLANE CONNECTOR, RECEPTACLE, 24 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:24CONTACTS; PITCH SPACING:2MM; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:PRESS FIT; NO. OF ROWS:5ROWS; ROW PITCH:2MM; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Backplane Connectors - Specialized - 89096-112LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89096-112LF
Backplane Connectors - Specialized 89096-112LF
CONN RCPT BLADE PWR 10P EDGE MNT

CONN RCPT BLADE PWR 10P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89096-112LF 908613-89096-112LF 407-89096-112LF 63K0888 32293896 89096-112LF
Product Name METRAL Backplane Connectors - 89096-112LF 1A 1kV Electronic Connector Backplane Connector, Receptacle, 24 Position; Product Range Amphenol Communications Solutions Connector/Terminal/Pin Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle Blade Power
Termination Press-Fit Press-Fit Press Fit
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products