Amphenol Corporation METRAL 89096-102LF

Description
METRAL, Metral ® Power Connectors, Backplane Power Connectors, 5 Row Power Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89096-102LF.
Request a Quote Datasheet
Description
METRAL, Metral ® Power Connectors, Backplane Power Connectors, 5 Row Power Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89096-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL - 89096-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL, Metral ® Power Connectors, Backplane Power Connectors, 5 Row Power Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89096-102LF.

METRAL, Metral ® Power Connectors, Backplane Power Connectors, 5 Row Power Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89096-102LF.

Supplier's Site Datasheet
 - Amphenol FCI Asia 89096-102LF - PEI-Genesis
Philadelphia, PA, United States
METRAL PWR 5RX1M RA RCP

METRAL PWR 5RX1M RA RCP

Buy Now
Backplane Connectors - 89096-102LF - 142516-89096-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 89096-102LF
142516-89096-102LF
Backplane Connectors - 89096-102LF 142516-89096-102LF
Manufacturer: Amphenol FCI Win Source Part Number: 142516-89096-102LF Packaging: Tube/Rail Number of Positions: 10 Pitch: 0.157" (4.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Voltage Rating: 1000V Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 10 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 142516-89096-102LF
Packaging: Tube/Rail
Number of Positions: 10
Pitch: 0.157" (4.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Voltage Rating: 1000V
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Contact Layout, Typical: 10 Power
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1kV 1A Electronic Connector
407-89096-102LF
1kV 1A Electronic Connector 407-89096-102LF
10 Pos 5 Row Receptacle, Right Angle, Press-Fit, 1kV, 1A, Gold/Ni Product overview: 89096-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89096-102LF can be used for catalog matching and distributor lookup.

10 Pos 5 Row Receptacle, Right Angle, Press-Fit, 1kV, 1A, Gold/Ni Product overview: 89096-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89096-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector, Receptacle, 10 Position; Product Range Amphenol Communications Solutions - 06M2538 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 10 Position; Product Range Amphenol Communications Solutions
06M2538
Backplane Connector, Receptacle, 10 Position; Product Range Amphenol Communications Solutions 06M2538
BACKPLANE CONNECTOR, RECEPTACLE, 10 POSITION; Product Range:FCI Metral Series; No. of Contacts:10Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 10 POSITION; Product Range:FCI Metral Series; No. of Contacts:10Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 89096-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89096-102LF
Backplane Connectors - Specialized 89096-102LF
CONN RCPT BLADE PWR 10P EDGE MNT

CONN RCPT BLADE PWR 10P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89096-102LF Amphenol FCI Asia 89096-102LF 142516-89096-102LF 407-89096-102LF 06M2538 89096-102LF
Product Name METRAL Backplane Connectors - 89096-102LF 1kV 1A Electronic Connector Backplane Connector, Receptacle, 10 Position; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle Blade Power
Termination Press-Fit Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details