METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89094-102LF.
Board Connector, 120 Contact(s), 5 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 89094-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89094-102LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1211712-89094-102LF
Category: Connectors, Interconnects>Backpl
Series: Metral® B
Number of Positions: 120
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 12
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 89094-102-LF; 89094102LF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-3552,89094-102LF
Base Product Number: 89094
CONN RCPT 120POS EDGE MNT
CONNECTOR, BACKPLANE, RCPT, 120POS, 2MM; Product Range:FCI Metral 89094 Series; No. of Contacts:120Contacts
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89094-102LF | 407-89094-102LF | 1211712-89094-102LF | 89094-102LF | 06M2533 |
| Product Name | METRAL | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Backplane Connectors - Specialized | Connector, Backplane, Rcpt, 120Pos, 2Mm; Product Range Amphenol Communications Solutions |
| Connector Type | PC Card Connector | ||||
| Geometry | Right Angle | ||||
| Termination | Press-Fit | Press-Fit | Press-Fit | Press Fit | |
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts |