Amphenol Corporation METRAL 89093-102LF

Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89093-102LF.
Request a Quote Datasheet
Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89093-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL - 89093-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89093-102LF.

METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89093-102LF.

Supplier's Site Datasheet
 - Amphenol FCI Asia 89093-102LF - PEI-Genesis
Philadelphia, PA, United States
METRAL 5 ROW PF5X12

METRAL 5 ROW PF5X12

Buy Now
Backplane Connectors - 89093-102LF - 858485-89093-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 89093-102LF
858485-89093-102LF
Backplane Connectors - 89093-102LF 858485-89093-102LF
Manufacturer: AMPHENOL Win Source Part Number: 858485-89093-102LF Series: Metral® B Operating Temperature Range: -55°C ~ 105°C Features: 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 89093 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-89093-102LF, 609-2505, 89093102LF

Manufacturer: AMPHENOL
Win Source Part Number: 858485-89093-102LF
Series: Metral® B
Operating Temperature Range: -55°C ~ 105°C
Features: 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 89093
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-89093-102LF, 609-2505, 89093102LF

Buy Now Datasheet
Singapore, Singapore
1A 1kV Electronic Connector
407-89093-102LF
1A 1kV Electronic Connector 407-89093-102LF
60 Pos 5 Row RA Receptacle, 2mm Pitch, Press-Fit, 1A, 1kV Product overview: 89093-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89093-102LF can be used for catalog matching and distributor lookup.

60 Pos 5 Row RA Receptacle, 2mm Pitch, Press-Fit, 1A, 1kV Product overview: 89093-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89093-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - 89093-102LF - ODG (Origin Data Global)
Shenzhen, China
Specialized
89093-102LF
Specialized 89093-102LF
CONN RCPT 60POS EDGE MNT

CONN RCPT 60POS EDGE MNT

Supplier's Site Datasheet
Backplane Connector, Receptacle, 60Pos; Product Range Amphenol Communications Solutions - 82K9531 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 60Pos; Product Range Amphenol Communications Solutions
82K9531
Backplane Connector, Receptacle, 60Pos; Product Range Amphenol Communications Solutions 82K9531
BACKPLANE CONNECTOR, RECEPTACLE, 60POS; Product Range:FCI Metral Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 60POS; Product Range:FCI Metral Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site
89093-102Lf-Metral 5 Row Pf5X12 / Amphenol Fci Amphenol Communications Solutions - 39AJ5317 - Newark, An Avnet Company
Chicago, IL, United States
89093-102Lf-Metral 5 Row Pf5X12 / Amphenol Fci Amphenol Communications Solutions
39AJ5317
89093-102Lf-Metral 5 Row Pf5X12 / Amphenol Fci Amphenol Communications Solutions 39AJ5317
89093-102LF-METRAL 5 ROW PF5X12 / AMPHENOL FCI

89093-102LF-METRAL 5 ROW PF5X12 / AMPHENOL FCI

Supplier's Site
Shenzhen, China
Backplane Connectors - Specialized
89093-102LF
Backplane Connectors - Specialized 89093-102LF
CONN RCPT 60POS EDGE MNT

CONN RCPT 60POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89093-102LF Amphenol FCI Asia 89093-102LF 858485-89093-102LF 407-89093-102LF 89093-102LF 82K9531 39AJ5317 89093-102LF
Product Name METRAL Backplane Connectors - 89093-102LF 1A 1kV Electronic Connector Specialized Backplane Connector, Receptacle, 60Pos; Product Range Amphenol Communications Solutions 89093-102Lf-Metral 5 Row Pf5X12 / Amphenol Fci Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit Press-Fit Press-Fit Press Fit
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details