Amphenol Communications Solutions METRAL ® 89074-1104LF

Description
METRAL ®, 4 Row Signal Header, Straight, Press-Fit, 2 Mod, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number89074-1104LF
Request a Quote Datasheet
Description
METRAL ®, 4 Row Signal Header, Straight, Press-Fit, 2 Mod, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number89074-1104LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 89074-1104LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
89074-1104LF
METRAL ® 89074-1104LF
METRAL ®, 4 Row Signal Header, Straight, Press-Fit, 2 Mod, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number89074-1104LF

METRAL ®, 4 Row Signal Header, Straight, Press-Fit, 2 Mod, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number89074-1104LF

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1364577-89074-1104LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1364577-89074-1104LF
Connectors, Interconnects - Backplane Connectors - Specialized 1364577-89074-1104LF
Win Source Part Number: 1364577-89074-1104LF Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Metral® Package: Tube Product Status: Active Base Product Number: 89074 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Natural Connector Type: Header, Male Pins Number of Positions: 48 Number of Rows: 4 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Pitch: 0.079" (2.00mm)

Win Source Part Number: 1364577-89074-1104LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Metral®
Package: Tube
Product Status: Active
Base Product Number: 89074
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Natural
Connector Type: Header, Male Pins
Number of Positions: 48
Number of Rows: 4
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Pitch: 0.079" (2.00mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-89074-1104LF
Electronic Connector 407-89074-1104LF
Conn Hard Metric HDR 48 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 89074-1104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89074-1104LF can be used for catalog matching and distributor lookup.

Conn Hard Metric HDR 48 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 89074-1104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89074-1104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
89074-1104Lf-Metral Hdr 2Mx4R Pf Sig / Tube Rohs Compliant Amphenol Communications Solutions - 65W3971 - Newark, An Avnet Company
Chicago, IL, United States
89074-1104Lf-Metral Hdr 2Mx4R Pf Sig / Tube Rohs Compliant Amphenol Communications Solutions
65W3971
89074-1104Lf-Metral Hdr 2Mx4R Pf Sig / Tube Rohs Compliant Amphenol Communications Solutions 65W3971
89074-1104LF-METRAL HDR 2MX4R PF SIG / Tube RoHS Compliant: Yes

89074-1104LF-METRAL HDR 2MX4R PF SIG / Tube RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 89074-1104LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89074-1104LF
Backplane Connectors - Specialized 89074-1104LF
CONN HEADER 48POS PCB

CONN HEADER 48POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89074-1104LF 1364577-89074-1104LF 407-89074-1104LF 65W3971 89074-1104LF
Product Name METRAL ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector 89074-1104Lf-Metral Hdr 2Mx4R Pf Sig / Tube Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers