METRAL®, Metral ® Accessories, Backplane Connectors, 5 Row Shroud, Wide Body., Amphenol is one of the leading manufacturers of METRAL® ACCESSORIES. Contact us today for more details of METRAL® ACCESSORIES, part number 89055-111LF.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1334051-89055-111LF
Category: Connectors, Interconnects>Backpl
Packaging: Bulk
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Shroud for Male Pins
Number of Rows: 5
Note: Contacts Not Included
Connector Style: Rack and Panel
Standard Package: 1,000
Mounting: Through Hole
Connector Usage: Header
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Other Part Number: 2266-89055-111LF,609
Base Product Number: 89055
RoHS Status: RoHS Compliant
30 Position Shroud for Male Pins Connector Natural Through Hole Rack and Panel
Connector Accessories Shroud Straight Box Product overview: 89055-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89055-111LF can be used for catalog matching and distributor lookup.
CONN SHROUD RACK & PANEL 30P NAT
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89055-111LF | 1334051-89055-111LF | 609-3604-ND | 407-89055-111LF | 44-89055-111LF |
| Product Name | METRAL® | Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings | Backplane Connector Housings | Electronic Connector | CONN SHROUD RACK & PANEL 30P NAT |
| Connector Type | PC Card Connector | Header Connector; Shroud for Male Pins | |||
| Geometry | Right Angle | Straight; Straight | |||
| Voltage Rating | 1000 volts | 1000 volts | |||
| Mounting | Through Hole | Through Hole | Through Hole |