Amphenol Corporation METRAL 89047-112LF

Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89047-112LF.
Request a Quote Datasheet
Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89047-112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL - 89047-112LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89047-112LF.

METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89047-112LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-89047-112LF
Electronic Connector 407-89047-112LF
30 Pos 5 Row Receptacle, Right Angle, 2mm Pitch, Press-Fit Product overview: 89047-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89047-112LF can be used for catalog matching and distributor lookup.

30 Pos 5 Row Receptacle, Right Angle, 2mm Pitch, Press-Fit Product overview: 89047-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89047-112LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 89047-112LF - 908608-89047-112LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 89047-112LF
908608-89047-112LF
Backplane Connectors - 89047-112LF 908608-89047-112LF
Manufacturer: AMPHENOL Win Source Part Number: 908608-89047-112LF Series: Metral® B Operating Temperature Range: -55°C ~ 105°C Features: 30 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 89047 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040 Other Part Number: 609-6011, 89047-112LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 908608-89047-112LF
Series: Metral® B
Operating Temperature Range: -55°C ~ 105°C
Features: 30 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 89047
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.4040
Other Part Number: 609-6011, 89047-112LF-ND

Buy Now Datasheet
Specialized - 89047-112LF - ODG (Origin Data Global)
Shenzhen, China
Specialized
89047-112LF
Specialized 89047-112LF
CONN RCPT 30POS EDGE MNT

CONN RCPT 30POS EDGE MNT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 89047-112LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89047-112LF
Backplane Connectors - Specialized 89047-112LF
CONN RCPT 30POS EDGE MNT

CONN RCPT 30POS EDGE MNT

Supplier's Site Datasheet
Backplane Connector, Receptacle, 30 Position; Product Range Amphenol Communications Solutions - 72K5259 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 30 Position; Product Range Amphenol Communications Solutions
72K5259
Backplane Connector, Receptacle, 30 Position; Product Range Amphenol Communications Solutions 72K5259
BACKPLANE CONNECTOR, RECEPTACLE, 30 POSITION; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 30 POSITION; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89047-112LF 407-89047-112LF 908608-89047-112LF 89047-112LF 89047-112LF 72K5259
Product Name METRAL Electronic Connector Backplane Connectors - 89047-112LF Specialized Backplane Connectors - Specialized Backplane Connector, Receptacle, 30 Position; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ABF.1S.275.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4811 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details