Amphenol Corporation METRAL 89047-102LF

Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89047-102LF.
Request a Quote Datasheet
Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89047-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL - 89047-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89047-102LF.

METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89047-102LF.

Supplier's Site Datasheet
Connectors Unreviewed - 89047-102LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
89047-102LF
Connectors Unreviewed 89047-102LF
METRAL 5 ROW RA SIG PF

METRAL 5 ROW RA SIG PF

Buy Now
Backplane Connectors - 89047-102LF - 133066-89047-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 89047-102LF
133066-89047-102LF
Backplane Connectors - 89047-102LF 133066-89047-102LF
Manufacturer: Amphenol FCI Win Source Part Number: 133066-89047-102LF Packaging: Tube/Rail Number of Positions: 30 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Voltage Rating: 1000V Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 133066-89047-102LF
Packaging: Tube/Rail
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Voltage Rating: 1000V
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - 1823036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1823036
Backplane Connectors 1823036
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Backplane Connectors - 1822932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1822932
Backplane Connectors 1822932
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
Electronic Connector
407-89047-102LF
Electronic Connector 407-89047-102LF
Board Connector, 30 Contact(s), 5 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 89047-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89047-102LF can be used for catalog matching and distributor lookup.

Board Connector, 30 Contact(s), 5 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 89047-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89047-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector, Receptacle, 30 Position; Product Range Amphenol Communications Solutions - 06M2524 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 30 Position; Product Range Amphenol Communications Solutions
06M2524
Backplane Connector, Receptacle, 30 Position; Product Range Amphenol Communications Solutions 06M2524
BACKPLANE CONNECTOR, RECEPTACLE, 30 POSITION; Product Range:FCI Metral Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 30 POSITION; Product Range:FCI Metral Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 89047-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89047-102LF
Backplane Connectors - Specialized 89047-102LF
CONN RCPT 30POS EDGE MNT

CONN RCPT 30POS EDGE MNT

Supplier's Site Datasheet
Specialized - 89047-102LF - ODG (Origin Data Global)
Shenzhen, China
Specialized
89047-102LF
Specialized 89047-102LF
CONN RCPT 30POS EDGE MNT

CONN RCPT 30POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89047-102LF 89047-102LF 133066-89047-102LF 1823036 1822932 407-89047-102LF 06M2524 89047-102LF 89047-102LF
Product Name METRAL Connectors Unreviewed Backplane Connectors - 89047-102LF Backplane Connectors Backplane Connectors Electronic Connector Backplane Connector, Receptacle, 30 Position; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized Specialized
Connector Type PC Card Connector Board to Board Connector
Geometry Right Angle Right Angle Right Angle; Right angle
Termination Press-Fit Press-Fit Solder Press fit Press Fit Press-Fit
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products