Amphenol Corporation METRAL ® 89037-102LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89037-102LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89037-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 89037-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
89037-102LF
METRAL ® 89037-102LF
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89037-102LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89037-102LF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1354875-89037-102LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1354875-89037-102LF
Connectors, Interconnects - Backplane Connectors - Specialized 1354875-89037-102LF
Win Source Part Number: 1354875-89037-102LF Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Metral® Package: Tube Product Status: Active Features: Board Guide, Spacer Base Product Number: 89037 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Natural Connector Type: Receptacle, Female Sockets Number of Positions: 96 Number of Rows: 4 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Voltage Rating: 1000V Pitch: 0.079" (2.00mm)

Win Source Part Number: 1354875-89037-102LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Metral®
Package: Tube
Product Status: Active
Features: Board Guide, Spacer
Base Product Number: 89037
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Natural
Connector Type: Receptacle, Female Sockets
Number of Positions: 96
Number of Rows: 4
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Voltage Rating: 1000V
Pitch: 0.079" (2.00mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-89037-102LF
Electronic Connector 407-89037-102LF
Board Connector, 96 Contact(s), 4 Row(s), Female, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Plug, LEAD FREE Product overview: 89037-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89037-102LF can be used for catalog matching and distributor lookup.

Board Connector, 96 Contact(s), 4 Row(s), Female, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Plug, LEAD FREE Product overview: 89037-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89037-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
89037-102Lf-Metral 4Rx4M Ra Rec Stb / 480 Rohs Compliant Amphenol Communications Solutions - 06M2517 - Newark, An Avnet Company
Chicago, IL, United States
89037-102Lf-Metral 4Rx4M Ra Rec Stb / 480 Rohs Compliant Amphenol Communications Solutions
06M2517
89037-102Lf-Metral 4Rx4M Ra Rec Stb / 480 Rohs Compliant Amphenol Communications Solutions 06M2517
89037-102LF-METRAL 4RX4M RA REC STB / 480 ROHS COMPLIANT: YES

89037-102LF-METRAL 4RX4M RA REC STB / 480 ROHS COMPLIANT: YES

Supplier's Site
89037-102Lf-Metral 4Rx4M Ra Rec Stb / Amphenol Fci Amphenol Communications Solutions - 39AJ5314 - Newark, An Avnet Company
Chicago, IL, United States
89037-102Lf-Metral 4Rx4M Ra Rec Stb / Amphenol Fci Amphenol Communications Solutions
39AJ5314
89037-102Lf-Metral 4Rx4M Ra Rec Stb / Amphenol Fci Amphenol Communications Solutions 39AJ5314
89037-102LF-METRAL 4RX4M RA REC STB / AMPHENOL FCI

89037-102LF-METRAL 4RX4M RA REC STB / AMPHENOL FCI

Supplier's Site
Backplane Connectors - Specialized - 89037-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
89037-102LF
Backplane Connectors - Specialized 89037-102LF
CONN RCPT 96POS EDGE MNT

CONN RCPT 96POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89037-102LF 1354875-89037-102LF 407-89037-102LF 06M2517 89037-102LF
Product Name METRAL ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector 89037-102Lf-Metral 4Rx4M Ra Rec Stb / 480 Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Category PC Card Connector
Termination Solder To Board Solder Solder
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 1.5 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
3A 600V Electronic Connector - 316-103638-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 600 volts
View Details
5 suppliers
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details